Appleton Electric Pin and Sleeve Receptacle AR40134-RS

Description
POLARIZED, REVERSE SERVICE TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) SHIPPING GRADE 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 400 AMPERE CURRENT RATING 4 POLE(S) RAIN TIGHT CLAMP COVER 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE. BRAND APPLICATION CELLULAR RELAY STATION, COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER
Datasheet
Description
POLARIZED, REVERSE SERVICE TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) SHIPPING GRADE 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 400 AMPERE CURRENT RATING 4 POLE(S) RAIN TIGHT CLAMP COVER 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE. BRAND APPLICATION CELLULAR RELAY STATION, COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - AR40134-RS - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Receptacle
AR40134-RS
Pin and Sleeve Receptacle AR40134-RS
POLARIZED, REVERSE SERVICE TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) SHIPPING GRADE 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 400 AMPERE CURRENT RATING 4 POLE(S) RAIN TIGHT CLAMP COVER 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE. BRAND APPLICATION CELLULAR RELAY STATION, COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER
  • POLARIZED, REVERSE SERVICE TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 3 WIRE(S)
  • SHIPPING GRADE
  • 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
  • 400 AMPERE CURRENT RATING
  • 4 POLE(S)
  • RAIN TIGHT
  • CLAMP COVER
  • 2, SHELL, EXTRA POLE GROUNDING STYLE
  • POWERTITE. BRAND
  • APPLICATION CELLULAR RELAY STATION, COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number AR40134-RS
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Small Box Receptacle - D32S51A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Circular Power Connectors - 206613-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details