AR40123 -- PIN AND SLEEVE RECEPTACLE
Appleton Electric
Pin and Sleeve Receptacle
AR40123
Description
POLARIZED TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
2 WIRE(S)
SHIPPING GRADE
600 VAC 1 PHASE, 250 VDC VOLTAGE RATING
400 AMPERE CURRENT RATING
3 POLE(S)
RAIN TIGHT
CLAMP COVER
2, SHELL, EXTRA POLE GROUNDING STYLE
POWERTITE. BRAND
CONTACT MATERIAL COPPER
Description
POLARIZED TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
2 WIRE(S)
SHIPPING GRADE
600 VAC 1 PHASE, 250 VDC VOLTAGE RATING
400 AMPERE CURRENT RATING
3 POLE(S)
RAIN TIGHT
CLAMP COVER
2, SHELL, EXTRA POLE GROUNDING STYLE
POWERTITE. BRAND
CONTACT MATERIAL COPPER
Datasheet
Suppliers
POLARIZED TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
2 WIRE(S)
SHIPPING GRADE
600 VAC 1 PHASE, 250 VDC VOLTAGE RATING
400 AMPERE CURRENT RATING
3 POLE(S)
RAIN TIGHT
CLAMP COVER
2, SHELL, EXTRA POLE GROUNDING STYLE
POWERTITE. BRAND
CONTACT MATERIAL COPPER
- POLARIZED TYPE
- EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
- 2 WIRE(S)
- SHIPPING GRADE
- 600 VAC 1 PHASE, 250 VDC VOLTAGE RATING
- 400 AMPERE CURRENT RATING
- 3 POLE(S)
- RAIN TIGHT
- CLAMP COVER
- 2, SHELL, EXTRA POLE GROUNDING STYLE
- POWERTITE. BRAND
- CONTACT MATERIAL COPPER
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
AR40123 |
|
Product Name
|
Pin and Sleeve Receptacle |
|
Device Type
|
Receptacle
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receptacle; Industrial Power Connectors
Mounting Style
Wall / Box; Wall mount
Standards / Certifications
RoHS
View Details
Power Type
AC Power Connector
Device Type
Power Entry Module
Mounting Style
Panel; Panel Mount
View Details
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
Device Type
Receptacle
Configuration
Duplex
Mounting Style
Wall / Box
View Details