AR40044RS -- PIN AND SLEEVE RECEPTACLE
Appleton Electric
Pin and Sleeve Receptacle
AR40044RS
Description
POLARIZED, REVERSE SERVICE TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
4 WIRE(S)
SHIPPING GRADE
UL1682/1686/50E, CSA C22.2 APPROVAL
600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
400 AMPERE CURRENT RATING
4 POLE(S)
WEATHERPROOF
CLAMP COVER
1, SHELL GROUNDING STYLE
POWERTITE[R] BRAND
WIRE SIZE 400 TO 1000 MCM
Description
POLARIZED, REVERSE SERVICE TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
4 WIRE(S)
SHIPPING GRADE
UL1682/1686/50E, CSA C22.2 APPROVAL
600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
400 AMPERE CURRENT RATING
4 POLE(S)
WEATHERPROOF
CLAMP COVER
1, SHELL GROUNDING STYLE
POWERTITE[R] BRAND
WIRE SIZE 400 TO 1000 MCM
Datasheet
Suppliers
POLARIZED, REVERSE SERVICE TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
4 WIRE(S)
SHIPPING GRADE
UL1682/1686/50E, CSA C22.2 APPROVAL
600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
400 AMPERE CURRENT RATING
4 POLE(S)
WEATHERPROOF
CLAMP COVER
1, SHELL GROUNDING STYLE
POWERTITE[R] BRAND
WIRE SIZE 400 TO 1000 MCM
- POLARIZED, REVERSE SERVICE TYPE
- EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
- 4 WIRE(S)
- SHIPPING GRADE
- UL1682/1686/50E, CSA C22.2 APPROVAL
- 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
- 400 AMPERE CURRENT RATING
- 4 POLE(S)
- WEATHERPROOF
- CLAMP COVER
- 1, SHELL GROUNDING STYLE
- POWERTITE[R] BRAND
- WIRE SIZE 400 TO 1000 MCM
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
AR40044RS |
|
Product Name
|
Pin and Sleeve Receptacle |
|
Device Type
|
Receptacle
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receptacle; Industrial Power Connectors
Mounting Style
Wall / Box; Wall mount
Standards / Certifications
RoHS
View Details
Device Type
Power Entry Module
Configuration
IEC; Other
Mounting Style
Panel
View Details
2 suppliers
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Other; M12 C
View Details
Device Type
Plug
Configuration
NEMA
Applications
Residential
View Details