AR40034RS -- PIN AND SLEEVE RECEPTACLE
Appleton Electric
Pin and Sleeve Receptacle
AR40034RS
Description
POLARIZED, REVERSE SERVICE TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
3 WIRE(S)
SHIPPING GRADE
UL1682/1686/50E, CSA C22.2 APPROVAL
600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
400 AMPERE CURRENT RATING
4 POLE(S)
WEATHERPROOF
CLAMP COVER
2, SHELL, EXTRA POLE GROUNDING STYLE
POWERTITE[R] BRAND
WIRE SIZE 400 TO 1000 MCM
Description
POLARIZED, REVERSE SERVICE TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
3 WIRE(S)
SHIPPING GRADE
UL1682/1686/50E, CSA C22.2 APPROVAL
600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
400 AMPERE CURRENT RATING
4 POLE(S)
WEATHERPROOF
CLAMP COVER
2, SHELL, EXTRA POLE GROUNDING STYLE
POWERTITE[R] BRAND
WIRE SIZE 400 TO 1000 MCM
Datasheet
Suppliers
POLARIZED, REVERSE SERVICE TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
3 WIRE(S)
SHIPPING GRADE
UL1682/1686/50E, CSA C22.2 APPROVAL
600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
400 AMPERE CURRENT RATING
4 POLE(S)
WEATHERPROOF
CLAMP COVER
2, SHELL, EXTRA POLE GROUNDING STYLE
POWERTITE[R] BRAND
WIRE SIZE 400 TO 1000 MCM
- POLARIZED, REVERSE SERVICE TYPE
- EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
- 3 WIRE(S)
- SHIPPING GRADE
- UL1682/1686/50E, CSA C22.2 APPROVAL
- 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
- 400 AMPERE CURRENT RATING
- 4 POLE(S)
- WEATHERPROOF
- CLAMP COVER
- 2, SHELL, EXTRA POLE GROUNDING STYLE
- POWERTITE[R] BRAND
- WIRE SIZE 400 TO 1000 MCM
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
AR40034RS |
|
Product Name
|
Pin and Sleeve Receptacle |
|
Device Type
|
Receptacle
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receptacle; Industrial Power Connectors
Mounting Style
Wall / Box; Wall mount
Standards / Certifications
RoHS
View Details
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
Device Type
Power Entry Module
Configuration
IEC
View Details
Power Type
AC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
2 suppliers