AR40033 -- PIN AND SLEEVE RECEPTACLE
Appleton Electric
Pin and Sleeve Receptacle
AR40033
Description
POLARIZED TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
3 WIRE(S)
SHIPPING GRADE
UL1682/1686/50E, CSA C22.2 APPROVAL
600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
400 AMPERE CURRENT RATING
3 POLE(S)
WEATHERPROOF
CLAMP COVER
1, SHELL GROUNDING STYLE
POWERTITE[R] BRAND
WIRE SIZE 400 TO 1000 MCM
Description
POLARIZED TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
3 WIRE(S)
SHIPPING GRADE
UL1682/1686/50E, CSA C22.2 APPROVAL
600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
400 AMPERE CURRENT RATING
3 POLE(S)
WEATHERPROOF
CLAMP COVER
1, SHELL GROUNDING STYLE
POWERTITE[R] BRAND
WIRE SIZE 400 TO 1000 MCM
Datasheet
Suppliers
POLARIZED TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
3 WIRE(S)
SHIPPING GRADE
UL1682/1686/50E, CSA C22.2 APPROVAL
600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
400 AMPERE CURRENT RATING
3 POLE(S)
WEATHERPROOF
CLAMP COVER
1, SHELL GROUNDING STYLE
POWERTITE[R] BRAND
WIRE SIZE 400 TO 1000 MCM
- POLARIZED TYPE
- EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
- 3 WIRE(S)
- SHIPPING GRADE
- UL1682/1686/50E, CSA C22.2 APPROVAL
- 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
- 400 AMPERE CURRENT RATING
- 3 POLE(S)
- WEATHERPROOF
- CLAMP COVER
- 1, SHELL GROUNDING STYLE
- POWERTITE[R] BRAND
- WIRE SIZE 400 TO 1000 MCM
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
AR40033 |
|
Product Name
|
Pin and Sleeve Receptacle |
|
Device Type
|
Receptacle
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receptacle
Configuration
Duplex
Applications
Residential
View Details
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
View Details
Allen-Bradley / Rockwell Automation
Device Type
Power Entry Module
View Details