AR40023 -- PIN AND SLEEVE RECEPTACLE
Appleton Electric
Pin and Sleeve Receptacle
AR40023
Description
POLARIZED TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
2 WIRE(S)
SHIPPING GRADE
UL1682/1686/50E, CSA C22.2 APPROVAL
600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
400 AMPERE CURRENT RATING
3 POLE(S)
WEATHERPROOF
CLAMP COVER
2, SHELL, EXTRA POLE GROUNDING STYLE
POWERTITE[R] BRAND
WIRE SIZE 400 TO 1000 MCM
Description
POLARIZED TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
2 WIRE(S)
SHIPPING GRADE
UL1682/1686/50E, CSA C22.2 APPROVAL
600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
400 AMPERE CURRENT RATING
3 POLE(S)
WEATHERPROOF
CLAMP COVER
2, SHELL, EXTRA POLE GROUNDING STYLE
POWERTITE[R] BRAND
WIRE SIZE 400 TO 1000 MCM
Datasheet
Suppliers
POLARIZED TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
2 WIRE(S)
SHIPPING GRADE
UL1682/1686/50E, CSA C22.2 APPROVAL
600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
400 AMPERE CURRENT RATING
3 POLE(S)
WEATHERPROOF
CLAMP COVER
2, SHELL, EXTRA POLE GROUNDING STYLE
POWERTITE[R] BRAND
WIRE SIZE 400 TO 1000 MCM
- POLARIZED TYPE
- EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
- 2 WIRE(S)
- SHIPPING GRADE
- UL1682/1686/50E, CSA C22.2 APPROVAL
- 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
- 400 AMPERE CURRENT RATING
- 3 POLE(S)
- WEATHERPROOF
- CLAMP COVER
- 2, SHELL, EXTRA POLE GROUNDING STYLE
- POWERTITE[R] BRAND
- WIRE SIZE 400 TO 1000 MCM
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
AR40023 |
|
Product Name
|
Pin and Sleeve Receptacle |
|
Device Type
|
Receptacle
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Power Entry Module
Configuration
IEC; Other
Mounting Style
Panel
View Details
2 suppliers
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
Operating Temperature
-40 to 70 C (-40 to 158 F)
View Details
Device Type
Receptacle
Configuration
Duplex
Type / Features
Tamper Resistant
View Details
Device Type
Receptacle
Configuration
IEC
Applications
Industrial
View Details