Appleton Electric Pin and Sleeve Connector APR6462

Description
COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 1 INCH MIN. CABLE OUTER DIAMETER 1.312 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL1682/1686 APPROVAL 600 VAC, 250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 4 POLE(S) WEATHERPROOF 2, SHELL, EXTRA POLE GROUNDING STYLE CONTACT MATERIAL BRASS INSULATION BLOCK MATERIAL FIBERGLASSREINFORCED PHENOLIC
Datasheet
Description
COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 1 INCH MIN. CABLE OUTER DIAMETER 1.312 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL1682/1686 APPROVAL 600 VAC, 250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 4 POLE(S) WEATHERPROOF 2, SHELL, EXTRA POLE GROUNDING STYLE CONTACT MATERIAL BRASS INSULATION BLOCK MATERIAL FIBERGLASSREINFORCED PHENOLIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - APR6462 - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Connector
APR6462
Pin and Sleeve Connector APR6462
COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 1 INCH MIN. CABLE OUTER DIAMETER 1.312 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL1682/1686 APPROVAL 600 VAC, 250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 4 POLE(S) WEATHERPROOF 2, SHELL, EXTRA POLE GROUNDING STYLE CONTACT MATERIAL BRASS INSULATION BLOCK MATERIAL FIBERGLASSREINFORCED PHENOLIC
  • COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDING TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 1 INCH MIN. CABLE OUTER DIAMETER
  • 1.312 INCH MAX. CABLE OUTER DIAMETER
  • 3 WIRE(S)
  • UL1682/1686 APPROVAL
  • 600 VAC, 250 VDC VOLTAGE RATING
  • 60 AMPERE CURRENT RATING
  • 4 POLE(S)
  • WEATHERPROOF
  • 2, SHELL, EXTRA POLE GROUNDING STYLE
  • CONTACT MATERIAL BRASS
  • INSULATION BLOCK MATERIAL FIBERGLASSREINFORCEDPHENOLIC
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number APR6462
Product Name Pin and Sleeve Connector
Voltage Rating 250 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-4684-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
Smart In-wall Outlets - RRR00 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Mounting Style Wall / Box
Voltage Rating 125 volts
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details