Appleton Electric Pin and Sleeve Connector APR6352

Description
COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 1 INCH MIN. CABLE OUTER DIAMETER 1.312 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) 600 VAC, 250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 3 POLE(S) 1, SHELL GROUNDING STYLE APPLETON. BRAND AREA OF APPLICATION SHIPPING
Datasheet
Description
COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 1 INCH MIN. CABLE OUTER DIAMETER 1.312 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) 600 VAC, 250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 3 POLE(S) 1, SHELL GROUNDING STYLE APPLETON. BRAND AREA OF APPLICATION SHIPPING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - APR6352 - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Connector
APR6352
Pin and Sleeve Connector APR6352
COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 1 INCH MIN. CABLE OUTER DIAMETER 1.312 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) 600 VAC, 250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 3 POLE(S) 1, SHELL GROUNDING STYLE APPLETON. BRAND AREA OF APPLICATION SHIPPING
  • COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDING TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 1 INCH MIN. CABLE OUTER DIAMETER
  • 1.312 INCH MAX. CABLE OUTER DIAMETER
  • 3 WIRE(S)
  • 600 VAC, 250 VDC VOLTAGE RATING
  • 60 AMPERE CURRENT RATING
  • 3 POLE(S)
  • 1, SHELL GROUNDING STYLE
  • APPLETON. BRAND
  • AREA OF APPLICATION SHIPPING
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number APR6352
Product Name Pin and Sleeve Connector
Voltage Rating 250 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-172340-2 - TE Connectivity
Specs
Applications Residential
Mounting Style Cable
Standards / Certifications RoHS
View Details
PowerFlex 520 22kW (30Hp) Power Module - 25-PM1-E032 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Value Line Connector - M12A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Two Function Power Entry Module - 83550010 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details