Appleton Electric Pin and Sleeve Connector APR10353

Description
COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 0.875 INCH MIN. CABLE OUTER DIAMETER 1.75 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) 600 VAC/250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 3 POLE(S) WEATHER PROOF 1, SHELL GROUNDING STYLE APPLETON. BRAND AREA OF APPLICATION SHIPPING CONTACT MATERIAL BRASS
Datasheet
Description
COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 0.875 INCH MIN. CABLE OUTER DIAMETER 1.75 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) 600 VAC/250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 3 POLE(S) WEATHER PROOF 1, SHELL GROUNDING STYLE APPLETON. BRAND AREA OF APPLICATION SHIPPING CONTACT MATERIAL BRASS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - APR10353 - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Connector
APR10353
Pin and Sleeve Connector APR10353
COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 0.875 INCH MIN. CABLE OUTER DIAMETER 1.75 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) 600 VAC/250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 3 POLE(S) WEATHER PROOF 1, SHELL GROUNDING STYLE APPLETON. BRAND AREA OF APPLICATION SHIPPING CONTACT MATERIAL BRASS
  • COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDING TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 0.875 INCH MIN. CABLE OUTER DIAMETER
  • 1.75 INCH MAX. CABLE OUTER DIAMETER
  • 3 WIRE(S)
  • 600 VAC/250 VDC VOLTAGE RATING
  • 100 AMPERE CURRENT RATING
  • 3 POLE(S)
  • WEATHER PROOF
  • 1, SHELL GROUNDING STYLE
  • APPLETON. BRAND
  • AREA OF APPLICATION SHIPPING
  • CONTACT MATERIAL BRASS
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number APR10353
Product Name Pin and Sleeve Connector
Voltage Rating 250 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-4338-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
2 Type-A + 1 Type-C Triple USB Ports with 21W USB In Wall Outlet - ERU2221AAC1A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Residential
Mounting Style Wall / Box
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details