Appleton Electric Conduit Body Cover APP270FIG

Description
SCREW TYPE CAST GRAYLOY IRON MATERIAL UL, CSA APPROVAL 3/4 INCH TRADE SIZE FORM 7 FORM TYPE UNILET[R], FM7[TM] BRAND APPLICATION COVER WITH INTEGRAL GASKET FOR FM7 CONDUIT BODY, CAN BE USED AS REPLACEMENT COVER FOR INSTALLED BODY OR IN NEW INSTALLATION
Datasheet
Description
SCREW TYPE CAST GRAYLOY IRON MATERIAL UL, CSA APPROVAL 3/4 INCH TRADE SIZE FORM 7 FORM TYPE UNILET[R], FM7[TM] BRAND APPLICATION COVER WITH INTEGRAL GASKET FOR FM7 CONDUIT BODY, CAN BE USED AS REPLACEMENT COVER FOR INSTALLED BODY OR IN NEW INSTALLATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - APP270FIG - Appleton Electric
Rosemont, IL, USA
Conduit Body Cover
APP270FIG
Conduit Body Cover APP270FIG
SCREW TYPE CAST GRAYLOY IRON MATERIAL UL, CSA APPROVAL 3/4 INCH TRADE SIZE FORM 7 FORM TYPE UNILET[R], FM7[TM] BRAND APPLICATION COVER WITH INTEGRAL GASKET FOR FM7 CONDUIT BODY, CAN BE USED AS REPLACEMENT COVER FOR INSTALLED BODY OR IN NEW INSTALLATION
  • SCREW TYPE
  • CAST GRAYLOY IRON MATERIAL
  • UL, CSA APPROVAL
  • 3/4 INCH TRADE SIZE
  • FORM 7 FORM TYPE
  • UNILET[R], FM7[TM] BRAND
  • APPLICATION COVER WITH INTEGRAL GASKET FOR FM7 CONDUIT BODY, CAN BE USED AS REPLACEMENT COVER FOR INSTALLED BODY OR IN NEW INSTALLATION
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number APP270FIG
Product Name Conduit Body Cover
Fitting Type Conduit Body Cover
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 608238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.9843 inch (25 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details