Appleton Electric Pin and Sleeve Plug AP40133F-RS

Description
COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, REVERSE SERVICE, STRAIGHT, WELDING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 2.5 INCH MIN. CABLE OUTER DIAMETER 3 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 400 AMPERE CURRENT RATING 3 POLE(S) RAIN TIGHT 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND AREA OF APPLICATION SHIPPING CONTACT MATERIAL COPPER OPERATING TEMPERATURE -40 TO 225 DEG F WIRE RECESS DIAMETER 1-1/4 INCH
Datasheet
Description
COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, REVERSE SERVICE, STRAIGHT, WELDING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 2.5 INCH MIN. CABLE OUTER DIAMETER 3 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 400 AMPERE CURRENT RATING 3 POLE(S) RAIN TIGHT 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND AREA OF APPLICATION SHIPPING CONTACT MATERIAL COPPER OPERATING TEMPERATURE -40 TO 225 DEG F WIRE RECESS DIAMETER 1-1/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - AP40133F-RS - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Plug
AP40133F-RS
Pin and Sleeve Plug AP40133F-RS
COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, REVERSE SERVICE, STRAIGHT, WELDING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 2.5 INCH MIN. CABLE OUTER DIAMETER 3 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 400 AMPERE CURRENT RATING 3 POLE(S) RAIN TIGHT 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND AREA OF APPLICATION SHIPPING CONTACT MATERIAL COPPER OPERATING TEMPERATURE -40 TO 225 DEG F WIRE RECESS DIAMETER 1-1/4 INCH
  • COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, REVERSE SERVICE, STRAIGHT, WELDING TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 2.5 INCH MIN. CABLE OUTER DIAMETER
  • 3 INCH MAX. CABLE OUTER DIAMETER
  • 3 WIRE(S)
  • 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
  • 400 AMPERE CURRENT RATING
  • 3 POLE(S)
  • RAIN TIGHT
  • 1, SHELL GROUNDING STYLE
  • POWERTITE[R] BRAND
  • AREA OF APPLICATION SHIPPING
  • CONTACT MATERIAL COPPER
  • OPERATING TEMPERATURE -40 TO 225 DEG F
  • WIRE RECESS DIAMETER 1-1/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number AP40133F-RS
Product Name Pin and Sleeve Plug
Voltage Rating 250 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

3 Outlets Grounding Adapter, 3-Prong to 3-Prong Orange - 5508 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Solar Connectors - 1-2508591-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details