AP40123G -- PIN AND SLEEVE PLUG
Appleton Electric
Pin and Sleeve Plug
AP40123G
Description
POLARIZED TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
3 INCH MIN. CABLE OUTER DIAMETER
3.5 INCH MAX. CABLE OUTER DIAMETER
2 WIRE(S)
600 VAC 1 PHASE, 250 VDC VOLTAGE RATING
400 AMPERE CURRENT RATING
3 POLE(S)
RAIN TIGHT
2, SHELL, EXTRA POLE GROUNDING STYLE
POWERTITE. BRAND
APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
CONTACT MATERIAL COPPER
Description
POLARIZED TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
3 INCH MIN. CABLE OUTER DIAMETER
3.5 INCH MAX. CABLE OUTER DIAMETER
2 WIRE(S)
600 VAC 1 PHASE, 250 VDC VOLTAGE RATING
400 AMPERE CURRENT RATING
3 POLE(S)
RAIN TIGHT
2, SHELL, EXTRA POLE GROUNDING STYLE
POWERTITE. BRAND
APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
CONTACT MATERIAL COPPER
Datasheet
Suppliers
POLARIZED TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
3 INCH MIN. CABLE OUTER DIAMETER
3.5 INCH MAX. CABLE OUTER DIAMETER
2 WIRE(S)
600 VAC 1 PHASE, 250 VDC VOLTAGE RATING
400 AMPERE CURRENT RATING
3 POLE(S)
RAIN TIGHT
2, SHELL, EXTRA POLE GROUNDING STYLE
POWERTITE. BRAND
APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
CONTACT MATERIAL COPPER
- POLARIZED TYPE
- EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
- 3 INCH MIN. CABLE OUTER DIAMETER
- 3.5 INCH MAX. CABLE OUTER DIAMETER
- 2 WIRE(S)
- 600 VAC 1 PHASE, 250 VDC VOLTAGE RATING
- 400 AMPERE CURRENT RATING
- 3 POLE(S)
- RAIN TIGHT
- 2, SHELL, EXTRA POLE GROUNDING STYLE
- POWERTITE. BRAND
- APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
- CONTACT MATERIAL COPPER
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
AP40123G |
|
Product Name
|
Pin and Sleeve Plug |
|
Phase
|
Single
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Power Entry Module
Configuration
IEC; Other
Mounting Style
Panel
View Details
2 suppliers
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
View Details
Device Type
Plug
Configuration
NEMA
Applications
Industrial
View Details
Device Type
Receptacle
Configuration
IEC
Applications
Industrial
View Details