Appleton Electric Pin and Sleeve Plug AP40044E

Description
COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, WELDING, SPRING DOOR TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 1.875 INCH MIN. CABLE OUTER DIAMETER 2.5 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682/1689/50E, CSA C22.2 APPROVAL 600 VAC 3-PHASE, 250 VDC VOLTAGE RATING 400 AMPERE CURRENT RATING 4 POLE(S) RAINTIGHT 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND CONTACT MATERIAL COPPER APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
Datasheet
Description
COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, WELDING, SPRING DOOR TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 1.875 INCH MIN. CABLE OUTER DIAMETER 2.5 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682/1689/50E, CSA C22.2 APPROVAL 600 VAC 3-PHASE, 250 VDC VOLTAGE RATING 400 AMPERE CURRENT RATING 4 POLE(S) RAINTIGHT 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND CONTACT MATERIAL COPPER APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - AP40044E - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Plug
AP40044E
Pin and Sleeve Plug AP40044E
COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, WELDING, SPRING DOOR TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 1.875 INCH MIN. CABLE OUTER DIAMETER 2.5 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682/1689/50E, CSA C22.2 APPROVAL 600 VAC 3-PHASE, 250 VDC VOLTAGE RATING 400 AMPERE CURRENT RATING 4 POLE(S) RAINTIGHT 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND CONTACT MATERIAL COPPER APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
  • COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, WELDING, SPRING DOOR TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 1.875 INCH MIN. CABLE OUTER DIAMETER
  • 2.5 INCH MAX. CABLE OUTER DIAMETER
  • 4 WIRE(S)
  • UL 1682/1689/50E, CSA C22.2 APPROVAL
  • 600 VAC 3-PHASE, 250 VDC VOLTAGE RATING
  • 400 AMPERE CURRENT RATING
  • 4 POLE(S)
  • RAINTIGHT
  • 1, SHELL GROUNDING STYLE
  • POWERTITE[R] BRAND
  • CONTACT MATERIAL COPPER
  • APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number AP40044E
Product Name Pin and Sleeve Plug
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

CPSCP/CPH panel receptable - flameproof ex d intelocked panel switch sockets plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
IP44 Splashproof Small Box Receptacle - D31S51A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Polarized 2-Prong Angle Plug, 15 Amp 125 Volt 1-15P - 4524 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details