Appleton Electric Pin and Sleeve Plug AP40034E-RS

Description
COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, REVERSE SERVICE, WELDING, SPRING DOOR TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 1.875 INCH MIN. CABLE OUTER DIAMETER 2.5 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682/1689/50E, CSA C22.2 APPROVAL 600 VAC 3-PHASE, 250 VDC VOLTAGE RATING 400 AMPERE CURRENT RATING 4 POLE(S) RAINTIGHT 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[R] BRAND CONTACT MATERIAL COPPER APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
Datasheet
Description
COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, REVERSE SERVICE, WELDING, SPRING DOOR TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 1.875 INCH MIN. CABLE OUTER DIAMETER 2.5 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682/1689/50E, CSA C22.2 APPROVAL 600 VAC 3-PHASE, 250 VDC VOLTAGE RATING 400 AMPERE CURRENT RATING 4 POLE(S) RAINTIGHT 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[R] BRAND CONTACT MATERIAL COPPER APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - AP40034E-RS - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Plug
AP40034E-RS
Pin and Sleeve Plug AP40034E-RS
COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, REVERSE SERVICE, WELDING, SPRING DOOR TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 1.875 INCH MIN. CABLE OUTER DIAMETER 2.5 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682/1689/50E, CSA C22.2 APPROVAL 600 VAC 3-PHASE, 250 VDC VOLTAGE RATING 400 AMPERE CURRENT RATING 4 POLE(S) RAINTIGHT 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[R] BRAND CONTACT MATERIAL COPPER APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
  • COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, REVERSE SERVICE, WELDING, SPRING DOOR TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 1.875 INCH MIN. CABLE OUTER DIAMETER
  • 2.5 INCH MAX. CABLE OUTER DIAMETER
  • 3 WIRE(S)
  • UL 1682/1689/50E, CSA C22.2 APPROVAL
  • 600 VAC 3-PHASE, 250 VDC VOLTAGE RATING
  • 400 AMPERE CURRENT RATING
  • 4 POLE(S)
  • RAINTIGHT
  • 2, SHELL, EXTRA POLE GROUNDING STYLE
  • POWERTITE[R] BRAND
  • CONTACT MATERIAL COPPER
  • APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number AP40034E-RS
Product Name Pin and Sleeve Plug
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 5.5kW (7.5Hp) Power Module - 25-PM1-E9P9 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
NEMA L5-20R Locking Device - Q-816 - Qualtek Electronics Corp.
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers