Appleton Electric Pin and Sleeve Plug AP40023E-RS

Description
POLARIZED, REVERSE SERVICE TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 1.875 INCH MIN. CABLE OUTER DIAMETER 2.5 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) 600 VAC 1 PHASE, 250 VDC VOLTAGE RATING 400 AMPERE CURRENT RATING 3 POLE(S) RAIN TIGHT 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE. BRAND APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING CONTACT MATERIAL COPPER
Datasheet
Description
POLARIZED, REVERSE SERVICE TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 1.875 INCH MIN. CABLE OUTER DIAMETER 2.5 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) 600 VAC 1 PHASE, 250 VDC VOLTAGE RATING 400 AMPERE CURRENT RATING 3 POLE(S) RAIN TIGHT 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE. BRAND APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING CONTACT MATERIAL COPPER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - AP40023E-RS - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Plug
AP40023E-RS
Pin and Sleeve Plug AP40023E-RS
POLARIZED, REVERSE SERVICE TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 1.875 INCH MIN. CABLE OUTER DIAMETER 2.5 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) 600 VAC 1 PHASE, 250 VDC VOLTAGE RATING 400 AMPERE CURRENT RATING 3 POLE(S) RAIN TIGHT 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE. BRAND APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING CONTACT MATERIAL COPPER
  • POLARIZED, REVERSE SERVICE TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 1.875 INCH MIN. CABLE OUTER DIAMETER
  • 2.5 INCH MAX. CABLE OUTER DIAMETER
  • 2 WIRE(S)
  • 600 VAC 1 PHASE, 250 VDC VOLTAGE RATING
  • 400 AMPERE CURRENT RATING
  • 3 POLE(S)
  • RAIN TIGHT
  • 2, SHELL, EXTRA POLE GROUNDING STYLE
  • POWERTITE. BRAND
  • APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
  • CONTACT MATERIAL COPPER
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number AP40023E-RS
Product Name Pin and Sleeve Plug
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2491080-3 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Value Line Connector - M12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Swiss Black 10A/250V Socket - 88052041 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 13
View Details