Appleton Electric Pin and Sleeve Plug AP20044EP4

Description
COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, WELDING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 1.875 INCH MIN. CABLE OUTER DIAMETER 2.5 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) 600 VAC AT 50 TO 400 HZ/250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 4 POLE(S) WEATHER PROOF 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND
Datasheet
Description
COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, WELDING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 1.875 INCH MIN. CABLE OUTER DIAMETER 2.5 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) 600 VAC AT 50 TO 400 HZ/250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 4 POLE(S) WEATHER PROOF 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - AP20044EP4 - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Plug
AP20044EP4
Pin and Sleeve Plug AP20044EP4
COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, WELDING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 1.875 INCH MIN. CABLE OUTER DIAMETER 2.5 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) 600 VAC AT 50 TO 400 HZ/250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 4 POLE(S) WEATHER PROOF 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND
  • COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, WELDING TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 1.875 INCH MIN. CABLE OUTER DIAMETER
  • 2.5 INCH MAX. CABLE OUTER DIAMETER
  • 4 WIRE(S)
  • 600 VAC AT 50 TO 400 HZ/250 VDC VOLTAGE RATING
  • 200 AMPERE CURRENT RATING
  • 4 POLE(S)
  • WEATHER PROOF
  • 1, SHELL GROUNDING STYLE
  • POWERTITE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number AP20044EP4
Product Name Pin and Sleeve Plug
Current Rating 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6821-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Locking Outlet, 20 Amp 250 Volt L6-20R - L0620RL - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details