Appleton Electric Pin and Sleeve Plug AP20034E

Description
POSITIVE POLARIZED, COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDING, SPRING DOOR TYPE EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL 1.875 INCH MIN. CABLE OUTER DIAMETER 2.5 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682/1689/50E, CSA C22.2 APPROVAL 600 VOLT AC 3-PHASE AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING 200 AMP CURRENT RATING 4 POLE(S) WEATHERPROOF 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[TM] BRAND CONTACT MATERIAL COPPER ENCLOSURE RATING NEMA 3/3R/4/4X
Datasheet
Description
POSITIVE POLARIZED, COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDING, SPRING DOOR TYPE EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL 1.875 INCH MIN. CABLE OUTER DIAMETER 2.5 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682/1689/50E, CSA C22.2 APPROVAL 600 VOLT AC 3-PHASE AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING 200 AMP CURRENT RATING 4 POLE(S) WEATHERPROOF 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[TM] BRAND CONTACT MATERIAL COPPER ENCLOSURE RATING NEMA 3/3R/4/4X
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - AP20034E - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Plug
AP20034E
Pin and Sleeve Plug AP20034E
POSITIVE POLARIZED, COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDING, SPRING DOOR TYPE EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL 1.875 INCH MIN. CABLE OUTER DIAMETER 2.5 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682/1689/50E, CSA C22.2 APPROVAL 600 VOLT AC 3-PHASE AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING 200 AMP CURRENT RATING 4 POLE(S) WEATHERPROOF 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[TM] BRAND CONTACT MATERIAL COPPER ENCLOSURE RATING NEMA 3/3R/4/4X
  • POSITIVE POLARIZED, COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDING, SPRING DOOR TYPE
  • EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL
  • 1.875 INCH MIN. CABLE OUTER DIAMETER
  • 2.5 INCH MAX. CABLE OUTER DIAMETER
  • 3 WIRE(S)
  • UL 1682/1689/50E, CSA C22.2 APPROVAL
  • 600 VOLT AC 3-PHASE AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING
  • 200 AMP CURRENT RATING
  • 4 POLE(S)
  • WEATHERPROOF
  • 2, SHELL, EXTRA POLE GROUNDING STYLE
  • POWERTITE[TM] BRAND
  • CONTACT MATERIAL COPPER
  • ENCLOSURE RATING NEMA 3/3R/4/4X
Supplier's Site Datasheet
APTN Pin & Sleeve - AP20034E - Galco Industrial Electronics
Madison Heights, MI, United States
APTN Pin & Sleeve
AP20034E
APTN Pin & Sleeve AP20034E
200 AMP PLUG ASSEM 4P S2 2.500

200 AMP PLUG ASSEM 4P S2 2.500

Supplier's Site

Technical Specifications

  Appleton Electric Galco Industrial Electronics
Product Category Power Connectors Power Connectors
Product Number AP20034E AP20034E
Product Name Pin and Sleeve Plug APTN Pin & Sleeve
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

Outlet/Handy Box - 977888 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Device Type Receptacle
View Details
Connector Cord Sets - A8A5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Control, regulating and display devices - control regulating and display devices - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details