Appleton Electric Pin and Sleeve Plug AP20033E

Description
POSITIVE POLARIZED, COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDING, SPRING DOOR TYPE EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL 1.875 INCH MIN. CABLE OUTER DIAMETER 2.5 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682/1689/50E, CSA C22.2 APPROVAL 600 VOLT AC 3-PHASE AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING 200 AMP CURRENT RATING 3 POLE(S) WEATHERPROOF 1, SHELL GROUNDING STYLE POWERTITE[TM] BRAND CONTACT MATERIAL COPPER ENCLOSURE RATING NEMA 3/3R/4/4X
Datasheet
Description
POSITIVE POLARIZED, COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDING, SPRING DOOR TYPE EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL 1.875 INCH MIN. CABLE OUTER DIAMETER 2.5 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682/1689/50E, CSA C22.2 APPROVAL 600 VOLT AC 3-PHASE AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING 200 AMP CURRENT RATING 3 POLE(S) WEATHERPROOF 1, SHELL GROUNDING STYLE POWERTITE[TM] BRAND CONTACT MATERIAL COPPER ENCLOSURE RATING NEMA 3/3R/4/4X
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - AP20033E - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Plug
AP20033E
Pin and Sleeve Plug AP20033E
POSITIVE POLARIZED, COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDING, SPRING DOOR TYPE EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL 1.875 INCH MIN. CABLE OUTER DIAMETER 2.5 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682/1689/50E, CSA C22.2 APPROVAL 600 VOLT AC 3-PHASE AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING 200 AMP CURRENT RATING 3 POLE(S) WEATHERPROOF 1, SHELL GROUNDING STYLE POWERTITE[TM] BRAND CONTACT MATERIAL COPPER ENCLOSURE RATING NEMA 3/3R/4/4X
  • POSITIVE POLARIZED, COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDING, SPRING DOOR TYPE
  • EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL
  • 1.875 INCH MIN. CABLE OUTER DIAMETER
  • 2.5 INCH MAX. CABLE OUTER DIAMETER
  • 3 WIRE(S)
  • UL 1682/1689/50E, CSA C22.2 APPROVAL
  • 600 VOLT AC 3-PHASE AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING
  • 200 AMP CURRENT RATING
  • 3 POLE(S)
  • WEATHERPROOF
  • 1, SHELL GROUNDING STYLE
  • POWERTITE[TM] BRAND
  • CONTACT MATERIAL COPPER
  • ENCLOSURE RATING NEMA 3/3R/4/4X
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number AP20033E
Product Name Pin and Sleeve Plug
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM1-V1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Connector Cord Sets - A12A5MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
20A/250V North American Snap-in Receptacle - 88252100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-20
View Details