AP20033CD-RS -- PIN AND SLEEVE PLUG
Appleton Electric
Pin and Sleeve Plug
AP20033CD-RS
Description
POLARIZED, REVERSE SERVICE TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
0.875 INCH MIN. CABLE OUTER DIAMETER
1.906 INCH MAX. CABLE OUTER DIAMETER
3 WIRE(S)
600 VAC 3 PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
200 AMPERE CURRENT RATING
3 POLE(S)
WEATHER PROOF
1, SHELL GROUNDING STYLE
POWERTITE[T] BRAND
APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
CONTACT MATERIAL COPPER
Description
POLARIZED, REVERSE SERVICE TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
0.875 INCH MIN. CABLE OUTER DIAMETER
1.906 INCH MAX. CABLE OUTER DIAMETER
3 WIRE(S)
600 VAC 3 PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
200 AMPERE CURRENT RATING
3 POLE(S)
WEATHER PROOF
1, SHELL GROUNDING STYLE
POWERTITE[T] BRAND
APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
CONTACT MATERIAL COPPER
Datasheet
Suppliers
POLARIZED, REVERSE SERVICE TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
0.875 INCH MIN. CABLE OUTER DIAMETER
1.906 INCH MAX. CABLE OUTER DIAMETER
3 WIRE(S)
600 VAC 3 PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
200 AMPERE CURRENT RATING
3 POLE(S)
WEATHER PROOF
1, SHELL GROUNDING STYLE
POWERTITE[T] BRAND
APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
CONTACT MATERIAL COPPER
- POLARIZED, REVERSE SERVICE TYPE
- EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
- 0.875 INCH MIN. CABLE OUTER DIAMETER
- 1.906 INCH MAX. CABLE OUTER DIAMETER
- 3 WIRE(S)
- 600 VAC 3 PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
- 200 AMPERE CURRENT RATING
- 3 POLE(S)
- WEATHER PROOF
- 1, SHELL GROUNDING STYLE
- POWERTITE[T] BRAND
- APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
- CONTACT MATERIAL COPPER
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
AP20033CD-RS |
|
Product Name
|
Pin and Sleeve Plug |
|
Phase
|
Three
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Power Entry Module
Configuration
IEC; Other
Mounting Style
Panel
View Details
2 suppliers
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
View Details
Device Type
Plug
Configuration
NEMA
Applications
Commercial
View Details
Device Type
Receptacle
Configuration
IEC
Applications
Industrial
View Details