Appleton Electric Pin and Sleeve Plug AP20023E

Description
COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, WELDING, SPRING DOOR TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 1.875 INCH MIN. CABLE OUTER DIAMETER 2.5 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) UL 1682/1689/50E, CSA C22.2 APPROVAL 600 VAC 1-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 3 POLE(S) WEATHERPROOF 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[R] BRAND CONTACT MATERIAL BRASS APPLICATION COMPRESSOR, GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
Datasheet
Description
COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, WELDING, SPRING DOOR TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 1.875 INCH MIN. CABLE OUTER DIAMETER 2.5 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) UL 1682/1689/50E, CSA C22.2 APPROVAL 600 VAC 1-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 3 POLE(S) WEATHERPROOF 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[R] BRAND CONTACT MATERIAL BRASS APPLICATION COMPRESSOR, GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - AP20023E - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Plug
AP20023E
Pin and Sleeve Plug AP20023E
COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, WELDING, SPRING DOOR TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 1.875 INCH MIN. CABLE OUTER DIAMETER 2.5 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) UL 1682/1689/50E, CSA C22.2 APPROVAL 600 VAC 1-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 3 POLE(S) WEATHERPROOF 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[R] BRAND CONTACT MATERIAL BRASS APPLICATION COMPRESSOR, GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
  • COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, WELDING, SPRING DOOR TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 1.875 INCH MIN. CABLE OUTER DIAMETER
  • 2.5 INCH MAX. CABLE OUTER DIAMETER
  • 2 WIRE(S)
  • UL 1682/1689/50E, CSA C22.2 APPROVAL
  • 600 VAC 1-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
  • 200 AMPERE CURRENT RATING
  • 3 POLE(S)
  • WEATHERPROOF
  • 2, SHELL, EXTRA POLE GROUNDING STYLE
  • POWERTITE[R] BRAND
  • CONTACT MATERIAL BRASS
  • APPLICATION COMPRESSOR, GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number AP20023E
Product Name Pin and Sleeve Plug
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4302.5333 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Termination Types Quick Connect (0.250")
View Details
20 Amp Tamper Resistant & Weather Resistant Decorative Outlet, Side Wire & Back Wire, Residential Grade - 2008W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Residential
View Details
CPSC/CPH receptacle - flameproof ex d interlocked receptacles socket outlets and plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details