Appleton Electric Pin and Sleeve Plug AP20023CD

Description
COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, WELDING, SPRING DOOR TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 0.875 INCH MIN. CABLE OUTER DIAMETER 1.906 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) UL 1682/1689/50E, CSA C22.2 APPROVAL 600 VAC 1-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 3 POLE(S) WEATHERPROOF 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[R] BRAND CONTACT MATERIAL BRASS APPLICATION COMPRESSOR, GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
Datasheet
Description
COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, WELDING, SPRING DOOR TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 0.875 INCH MIN. CABLE OUTER DIAMETER 1.906 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) UL 1682/1689/50E, CSA C22.2 APPROVAL 600 VAC 1-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 3 POLE(S) WEATHERPROOF 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[R] BRAND CONTACT MATERIAL BRASS APPLICATION COMPRESSOR, GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - AP20023CD - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Plug
AP20023CD
Pin and Sleeve Plug AP20023CD
COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, WELDING, SPRING DOOR TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 0.875 INCH MIN. CABLE OUTER DIAMETER 1.906 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) UL 1682/1689/50E, CSA C22.2 APPROVAL 600 VAC 1-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 3 POLE(S) WEATHERPROOF 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[R] BRAND CONTACT MATERIAL BRASS APPLICATION COMPRESSOR, GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
  • COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, WELDING, SPRING DOOR TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 0.875 INCH MIN. CABLE OUTER DIAMETER
  • 1.906 INCH MAX. CABLE OUTER DIAMETER
  • 2 WIRE(S)
  • UL 1682/1689/50E, CSA C22.2 APPROVAL
  • 600 VAC 1-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
  • 200 AMPERE CURRENT RATING
  • 3 POLE(S)
  • WEATHERPROOF
  • 2, SHELL, EXTRA POLE GROUNDING STYLE
  • POWERTITE[R] BRAND
  • CONTACT MATERIAL BRASS
  • APPLICATION COMPRESSOR, GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number AP20023CD
Product Name Pin and Sleeve Plug
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-6901-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Grounding Surface Mount Power Outlet, 30 Amp 125/250 Volt 14-30R - 2205 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Heavy Duty Power Connectors - 403028M - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details