Appleton Electric Explosionproof Emergency Lighting Unit with Fixture AP1050286DM

Description
DOUBLE CONTACT BAYONET BASE INCANDESCENT TYPE COPPER FREE ALUMINUM MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED FINISH 120/277 VAC VOLTAGE RATING DIRECT MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 28 W WATTAGE 1 LAMP INCLUDED DUST IGNITION PROOF, EXPLOSION PROOF 6 VDC LAMP VOLTAGE 90 MIN EMERGENCY ILLUMINATION TIME 1 FIXTURE(S) APPLETON[R] BRAND
Datasheet
Description
DOUBLE CONTACT BAYONET BASE INCANDESCENT TYPE COPPER FREE ALUMINUM MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED FINISH 120/277 VAC VOLTAGE RATING DIRECT MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 28 W WATTAGE 1 LAMP INCLUDED DUST IGNITION PROOF, EXPLOSION PROOF 6 VDC LAMP VOLTAGE 90 MIN EMERGENCY ILLUMINATION TIME 1 FIXTURE(S) APPLETON[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Emergency Lighting Unit with Fixture - AP1050286DM - Appleton Electric
Rosemont, IL, USA
Explosionproof Emergency Lighting Unit with Fixture
AP1050286DM
Explosionproof Emergency Lighting Unit with Fixture AP1050286DM
DOUBLE CONTACT BAYONET BASE INCANDESCENT TYPE COPPER FREE ALUMINUM MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED FINISH 120/277 VAC VOLTAGE RATING DIRECT MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 28 W WATTAGE 1 LAMP INCLUDED DUST IGNITION PROOF, EXPLOSION PROOF 6 VDC LAMP VOLTAGE 90 MIN EMERGENCY ILLUMINATION TIME 1 FIXTURE(S) APPLETON[R] BRAND
  • DOUBLE CONTACT BAYONET BASE INCANDESCENT TYPE
  • COPPER FREE ALUMINUM MATERIAL
  • ELECTROSTATICALLY APPLIED EPOXY POWDER COATED FINISH
  • 120/277 VAC VOLTAGE RATING
  • DIRECT MOUNTING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 28 W WATTAGE
  • 1 LAMP INCLUDED
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • 6 VDC LAMP VOLTAGE
  • 90 MIN EMERGENCY ILLUMINATION TIME
  • 1 FIXTURE(S)
  • APPLETON[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number AP1050286DM
Product Name Explosionproof Emergency Lighting Unit with Fixture
Voltage 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details