ARCHITECTURAL BRONZE POLYESTER FINISH
UL 884/598/1598-A/8750, CSA C22.2 APPROVAL
YOKE MOUNTING
CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIC, CLASS II DIV 1 GROUP E F G, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 3R/4/4X, IP66/67 ENCLOSURE
NO LAMP INCLUDED
LED LAMP TYPE
77 TO 400 WATT LAMP WATTAGE
COPPER-FREE ALUMINUM HOUSING MATERIAL
120 TO 277 VOLT AC AT 50/60 HERTZ LAMP/BALLAST VOLTAGE
AREAMASTER[TM] BRAND
ROTATION 30 DEGREE
POWER FACTOR 0.9
TEMPERATURE RATING -40 TO 65 DEG C
GASKET MATERIAL SILICONE RUBBER
YOKE MOUNT MATERIAL ZINC PLATED STEEL
BOLT MATERIAL STAINLESS STEEL
APPLICATION PULP/PAPER MILL, PROCESSING PLANT, CHEMICAL PLANT, OIL REFINERY, F
AMLED MODEL
Appleton Electric
Done
Datasheet
Description
ARCHITECTURAL BRONZE POLYESTER FINISH
UL 884/598/1598-A/8750, CSA C22.2 APPROVAL
YOKE MOUNTING
CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIC, CLASS II DIV 1 GROUP E F G, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 3R/4/4X, IP66/67 ENCLOSURE
NO LAMP INCLUDED
LED LAMP TYPE
77 TO 400 WATT LAMP WATTAGE
COPPER-FREE ALUMINUM HOUSING MATERIAL
120 TO 277 VOLT AC AT 50/60 HERTZ LAMP/BALLAST VOLTAGE
AREAMASTER[TM] BRAND
ROTATION 30 DEGREE
POWER FACTOR 0.9
TEMPERATURE RATING -40 TO 65 DEG C
GASKET MATERIAL SILICONE RUBBER
YOKE MOUNT MATERIAL ZINC PLATED STEEL
BOLT MATERIAL STAINLESS STEEL
APPLICATION PULP/PAPER MILL, PROCESSING PLANT, CHEMICAL PLANT, OIL REFINERY, F
AMLED MODEL
ARCHITECTURAL BRONZE POLYESTER FINISH
UL 884/598/1598-A/8750, CSA C22.2 APPROVAL
YOKE MOUNTING
CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIC, CLASS II DIV 1 GROUP E F G, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 3R/4/4X, IP66/67 ENCLOSURE
NO LAMP INCLUDED
LED LAMP TYPE
77 TO 400 WATT LAMP WATTAGE
COPPER-FREE ALUMINUM HOUSING MATERIAL
120 TO 277 VOLT AC AT 50/60 HERTZ LAMP/BALLAST VOLTAGE
AREAMASTER[TM] BRAND
ROTATION 30 DEGREE
POWER FACTOR 0.9
TEMPERATURE RATING -40 TO 65 DEG C
GASKET MATERIAL SILICONE RUBBER
YOKE MOUNT MATERIAL ZINC PLATED STEEL
BOLT MATERIAL STAINLESS STEEL
APPLICATION PULP/PAPER MILL, PROCESSING PLANT, CHEMICAL PLANT, OIL REFINERY, F
AMLED MODEL
ARCHITECTURAL BRONZE POLYESTER FINISH
UL 884/598/1598-A/8750, CSA C22.2 APPROVAL
YOKE MOUNTING
CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIC, CLASS II DIV 1 GROUP E F G, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 3R/4/4X, IP66/67 ENCLOSURE
NO LAMP INCLUDED
LED LAMP TYPE
77 TO 400 WATT LAMP WATTAGE
COPPER-FREE ALUMINUM HOUSING MATERIAL
120 TO 277 VOLT AC AT 50/60 HERTZ LAMP/BALLAST VOLTAGE
AREAMASTER[TM] BRAND
ROTATION 30 DEGREE
POWER FACTOR 0.9
TEMPERATURE RATING -40 TO 65 DEG C
GASKET MATERIAL SILICONE RUBBER
YOKE MOUNT MATERIAL ZINC PLATED STEEL
BOLT MATERIAL STAINLESS STEEL
APPLICATION PULP/PAPER MILL, PROCESSING PLANT, CHEMICAL PLANT, OIL REFINERY, F