WITH FRONT OPENING TYPE
POWERTITE[R] PIN AND SLEEVE RECEPTACLE USED ON
2 INCH NPT HUB SIZE
200 AMPERE DEVICE RATING
4 MOUNTING LUG(S)
POWERTITE[R] BRAND
AJB MODEL
Appleton Electric
Done
Datasheet
Description
WITH FRONT OPENING TYPE
POWERTITE[R] PIN AND SLEEVE RECEPTACLE USED ON
2 INCH NPT HUB SIZE
200 AMPERE DEVICE RATING
4 MOUNTING LUG(S)
POWERTITE[R] BRAND
AJB MODEL
WITH FRONT OPENING TYPE
POWERTITE[R] PIN AND SLEEVE RECEPTACLE USED ON
2 INCH NPT HUB SIZE
200 AMPERE DEVICE RATING
4 MOUNTING LUG(S)
POWERTITE[R] BRAND
AJB MODEL