Appleton Electric Pin and Sleeve Back Box AJB238

Description
WITH FRONT OPENING TYPE POWERTITE[R] PIN AND SLEEVE RECEPTACLE USED ON 2 3/8 INCH HUB SIZE 200 AMPERE DEVICE RATING 4 MOUNTING LUG(S) POWERTITE[R] BRAND AJB MODEL
Datasheet
Description
WITH FRONT OPENING TYPE POWERTITE[R] PIN AND SLEEVE RECEPTACLE USED ON 2 3/8 INCH HUB SIZE 200 AMPERE DEVICE RATING 4 MOUNTING LUG(S) POWERTITE[R] BRAND AJB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Back Box - AJB238 - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Back Box
AJB238
Pin and Sleeve Back Box AJB238
WITH FRONT OPENING TYPE POWERTITE[R] PIN AND SLEEVE RECEPTACLE USED ON 2 3/8 INCH HUB SIZE 200 AMPERE DEVICE RATING 4 MOUNTING LUG(S) POWERTITE[R] BRAND AJB MODEL
  • WITH FRONT OPENING TYPE
  • POWERTITE[R] PIN AND SLEEVE RECEPTACLE USED ON
  • 2 3/8 INCH HUB SIZE
  • 200 AMPERE DEVICE RATING
  • 4 MOUNTING LUG(S)
  • POWERTITE[R] BRAND
  • AJB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number AJB238
Product Name Pin and Sleeve Back Box
Unlock Full Specs
to access all available technical data

Similar Products

Locking Outlet, 20 Amp 250 Volt L6-20R - L0620RL - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A12A2MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 22kW (30Hp) Power Module - 25-PM2-D043 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details