AJA40133400 -- PIN AND SLEEVE RECEPTACLE BOX ASSEMBLY
Appleton Electric
Pin and Sleeve Receptacle Box Assembly
AJA40133400
Description
POLARIZED TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
3 WIRE(S)
600 VAC 3-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
400 AMPERE CURRENT RATING
3 POLE(S)
RAINTIGHT
4 INCH HUB TYPE
CLAMP COVER
1, SHELL GROUNDING STYLE
POWERTITE[R] BRAND
APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
CONTACT MATERIAL COPPER
Description
POLARIZED TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
3 WIRE(S)
600 VAC 3-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
400 AMPERE CURRENT RATING
3 POLE(S)
RAINTIGHT
4 INCH HUB TYPE
CLAMP COVER
1, SHELL GROUNDING STYLE
POWERTITE[R] BRAND
APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
CONTACT MATERIAL COPPER
Datasheet
Suppliers
POLARIZED TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
3 WIRE(S)
600 VAC 3-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
400 AMPERE CURRENT RATING
3 POLE(S)
RAINTIGHT
4 INCH HUB TYPE
CLAMP COVER
1, SHELL GROUNDING STYLE
POWERTITE[R] BRAND
APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
CONTACT MATERIAL COPPER
- POLARIZED TYPE
- EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
- 3 WIRE(S)
- 600 VAC 3-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
- 400 AMPERE CURRENT RATING
- 3 POLE(S)
- RAINTIGHT
- 4 INCH HUB TYPE
- CLAMP COVER
- 1, SHELL GROUNDING STYLE
- POWERTITE[R] BRAND
- APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
- CONTACT MATERIAL COPPER
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
AJA40133400 |
|
Product Name
|
Pin and Sleeve Receptacle Box Assembly |
|
Device Type
|
Receptacle
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Power Entry Module
Mounting Style
Panel
Termination Types
Solder Cup
View Details
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
View Details
Device Type
Receptacle
Mounting Style
Wall / Box
Voltage Rating
125 volts
View Details
Device Type
Plug
Applications
Industrial
Current Rating
16 amps
View Details