AJA40044400 -- PIN AND SLEEVE RECEPTACLE BOX ASSEMBLY
Appleton Electric
Pin and Sleeve Receptacle Box Assembly
AJA40044400
Description
POLARIZED TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
4 WIRE(S)
600 VAC 3-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
400 AMPERE CURRENT RATING
4 POLE(S)
RAINTIGHT
4 INCH HUB TYPE
CLAMP COVER
1, SHELL GROUNDING STYLE
POWERTITE[R] BRAND
APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
CONTACT MATERIAL COPPER
Description
POLARIZED TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
4 WIRE(S)
600 VAC 3-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
400 AMPERE CURRENT RATING
4 POLE(S)
RAINTIGHT
4 INCH HUB TYPE
CLAMP COVER
1, SHELL GROUNDING STYLE
POWERTITE[R] BRAND
APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
CONTACT MATERIAL COPPER
Datasheet
Suppliers
POLARIZED TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
4 WIRE(S)
600 VAC 3-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
400 AMPERE CURRENT RATING
4 POLE(S)
RAINTIGHT
4 INCH HUB TYPE
CLAMP COVER
1, SHELL GROUNDING STYLE
POWERTITE[R] BRAND
APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
CONTACT MATERIAL COPPER
- POLARIZED TYPE
- EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
- 4 WIRE(S)
- 600 VAC 3-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
- 400 AMPERE CURRENT RATING
- 4 POLE(S)
- RAINTIGHT
- 4 INCH HUB TYPE
- CLAMP COVER
- 1, SHELL GROUNDING STYLE
- POWERTITE[R] BRAND
- APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
- CONTACT MATERIAL COPPER
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
AJA40044400 |
|
Product Name
|
Pin and Sleeve Receptacle Box Assembly |
|
Device Type
|
Receptacle
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
Residential
Standards / Certifications
RoHS
View Details
Power Type
AC Power Connector
Device Type
Power Entry Module
Configuration
IEC
View Details
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
View Details
Device Type
Power Entry Module
Configuration
IEC; Other
Mounting Style
Panel
View Details
2 suppliers