AJA20023-150 -- PIN AND SLEEVE RECEPTACLE BOX ASSEMBLY
Appleton ElectricPin and Sleeve Receptacle Box AssemblyAJA20023-150
Description
POLARIZED TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
2 WIRE(S)
600 VAC 1 PHASE AT 50 TO 400 HZ/250 VDC VOLTAGE RATING
200 AMPERE CURRENT RATING
3 POLE(S)
RAIN TIGHT
1-1/2 INCH HUB TYPE
CLAMP COVER
2, SHELL, EXTRA POLE GROUNDING STYLE
POWERTITE. BRAND
APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
CONTACT MATERIAL COPPER
Appleton Electric
Done
Datasheet
Description
POLARIZED TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
2 WIRE(S)
600 VAC 1 PHASE AT 50 TO 400 HZ/250 VDC VOLTAGE RATING
200 AMPERE CURRENT RATING
3 POLE(S)
RAIN TIGHT
1-1/2 INCH HUB TYPE
CLAMP COVER
2, SHELL, EXTRA POLE GROUNDING STYLE
POWERTITE. BRAND
APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
CONTACT MATERIAL COPPER
POLARIZED TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
2 WIRE(S)
600 VAC 1 PHASE AT 50 TO 400 HZ/250 VDC VOLTAGE RATING
200 AMPERE CURRENT RATING
3 POLE(S)
RAIN TIGHT
1-1/2 INCH HUB TYPE
CLAMP COVER
2, SHELL, EXTRA POLE GROUNDING STYLE
POWERTITE. BRAND
APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
CONTACT MATERIAL COPPER
POLARIZED TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
2 WIRE(S)
600 VAC 1 PHASE AT 50 TO 400 HZ/250 VDC VOLTAGE RATING
200 AMPERE CURRENT RATING
3 POLE(S)
RAIN TIGHT
1-1/2 INCH HUB TYPE
CLAMP COVER
2, SHELL, EXTRA POLE GROUNDING STYLE
POWERTITE. BRAND
APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING