Appleton Electric Pin and Sleeve Back Box AERH13

Description
WITH FRONT OPENING TYPE PIN AND SLEEVE RECEPTACLE USED ON 1/2 INCH HUB SIZE UL 1682/1686 APPROVAL EPOXY POWDER COATED COPPER FREE ALUMINUM BODY MATERIAL 30 AMPERE DEVICE RATING 4 MOUNTING LUG(S) POWERTITE[R] BRAND APPLICATION WELDER, GENERATOR, COMPRESSOR, SHIPPING DOCKS, PORTS, SHIP TO STORE AE MODEL
Datasheet
Description
WITH FRONT OPENING TYPE PIN AND SLEEVE RECEPTACLE USED ON 1/2 INCH HUB SIZE UL 1682/1686 APPROVAL EPOXY POWDER COATED COPPER FREE ALUMINUM BODY MATERIAL 30 AMPERE DEVICE RATING 4 MOUNTING LUG(S) POWERTITE[R] BRAND APPLICATION WELDER, GENERATOR, COMPRESSOR, SHIPPING DOCKS, PORTS, SHIP TO STORE AE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Back Box - AERH13 - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Back Box
AERH13
Pin and Sleeve Back Box AERH13
WITH FRONT OPENING TYPE PIN AND SLEEVE RECEPTACLE USED ON 1/2 INCH HUB SIZE UL 1682/1686 APPROVAL EPOXY POWDER COATED COPPER FREE ALUMINUM BODY MATERIAL 30 AMPERE DEVICE RATING 4 MOUNTING LUG(S) POWERTITE[R] BRAND APPLICATION WELDER, GENERATOR, COMPRESSOR, SHIPPING DOCKS, PORTS, SHIP TO STORE AE MODEL
  • WITH FRONT OPENING TYPE
  • PIN AND SLEEVE RECEPTACLE USED ON
  • 1/2 INCH HUB SIZE
  • UL 1682/1686 APPROVAL
  • EPOXY POWDER COATED COPPER FREE ALUMINUM BODY MATERIAL
  • 30 AMPERE DEVICE RATING
  • 4 MOUNTING LUG(S)
  • POWERTITE[R] BRAND
  • APPLICATION WELDER, GENERATOR, COMPRESSOR, SHIPPING DOCKS, PORTS, SHIP TO STORE
  • AE MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number AERH13
Product Name Pin and Sleeve Back Box
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2468490-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-E0P9 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Connector Cord Sets - A12A2MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IEC 60320 C24 Snap-in Power Inlet - 83030530 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details