Appleton Electric Pin and Sleeve Back Box AERC56

Description
WITH FRONT OPENING TYPE PIN AND SLEEVE RECEPTACLE USED ON 1-1/2 INCH HUB SIZE UL 1682/1686/50E, CSA C22.2 APPROVAL EPOXY POWDER COATED COPPER-FREE ALUMINUM BODY MATERIAL 60 AMP DEVICE RATING 4 MOUNTING LUG(S) POWERTITE[TM] BRAND OVERALL DIMENSION 4.25 INCH WIDTH X 3.13 INCH DEPTH X 6.5 INCH HEIGHT ENCLOSURE RATING NEMA 3/3R/4/4X APPLICATION WELDER, GENERATOR, COMPRESSOR, SHIPPING DOCK, PORT, SHIP TO STORE, PUMP, CELLULAR RELAY STATION AER MODEL
Datasheet
Description
WITH FRONT OPENING TYPE PIN AND SLEEVE RECEPTACLE USED ON 1-1/2 INCH HUB SIZE UL 1682/1686/50E, CSA C22.2 APPROVAL EPOXY POWDER COATED COPPER-FREE ALUMINUM BODY MATERIAL 60 AMP DEVICE RATING 4 MOUNTING LUG(S) POWERTITE[TM] BRAND OVERALL DIMENSION 4.25 INCH WIDTH X 3.13 INCH DEPTH X 6.5 INCH HEIGHT ENCLOSURE RATING NEMA 3/3R/4/4X APPLICATION WELDER, GENERATOR, COMPRESSOR, SHIPPING DOCK, PORT, SHIP TO STORE, PUMP, CELLULAR RELAY STATION AER MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Back Box - AERC56 - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Back Box
AERC56
Pin and Sleeve Back Box AERC56
WITH FRONT OPENING TYPE PIN AND SLEEVE RECEPTACLE USED ON 1-1/2 INCH HUB SIZE UL 1682/1686/50E, CSA C22.2 APPROVAL EPOXY POWDER COATED COPPER-FREE ALUMINUM BODY MATERIAL 60 AMP DEVICE RATING 4 MOUNTING LUG(S) POWERTITE[TM] BRAND OVERALL DIMENSION 4.25 INCH WIDTH X 3.13 INCH DEPTH X 6.5 INCH HEIGHT ENCLOSURE RATING NEMA 3/3R/4/4X APPLICATION WELDER, GENERATOR, COMPRESSOR, SHIPPING DOCK, PORT, SHIP TO STORE, PUMP, CELLULAR RELAY STATION AER MODEL
  • WITH FRONT OPENING TYPE
  • PIN AND SLEEVE RECEPTACLE USED ON
  • 1-1/2 INCH HUB SIZE
  • UL 1682/1686/50E, CSA C22.2 APPROVAL
  • EPOXY POWDER COATED COPPER-FREE ALUMINUM BODY MATERIAL
  • 60 AMP DEVICE RATING
  • 4 MOUNTING LUG(S)
  • POWERTITE[TM] BRAND
  • OVERALL DIMENSION 4.25 INCH WIDTH X 3.13 INCH DEPTH X 6.5 INCH HEIGHT
  • ENCLOSURE RATING NEMA 3/3R/4/4X
  • APPLICATION WELDER, GENERATOR, COMPRESSOR, SHIPPING DOCK, PORT, SHIP TO STORE, PUMP, CELLULAR RELAY STATION
  • AER MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number AERC56
Product Name Pin and Sleeve Back Box
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Straight Receptacle - F51S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Solar Connectors - 1-2461454-5 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details