Appleton Electric Pin and Sleeve Back Box AERC33

Description
WITH FRONT OPENING TYPE PIN AND SLEEVE RECEPTACLE USED ON 1 INCH HUB SIZE UL 1682/1686/50E, CSA C22.2 APPROVAL EPOXY POWDER COATED COPPER-FREE ALUMINUM BODY MATERIAL 30 AMP DEVICE RATING 4 MOUNTING LUG(S) POWERTITE[TM] BRAND OVERALL DIMENSION 3.38 INCH WIDTH X 2.5 INCH DEPTH X 5.31 INCH HEIGHT ENCLOSURE RATING NEMA 3/3R/4/4X APPLICATION WELDER, GENERATOR, COMPRESSOR, SHIPPING DOCK, PORT, SHIP TO STORE, PUMP, CELLULAR RELAY STATION AER MODEL
Datasheet
Description
WITH FRONT OPENING TYPE PIN AND SLEEVE RECEPTACLE USED ON 1 INCH HUB SIZE UL 1682/1686/50E, CSA C22.2 APPROVAL EPOXY POWDER COATED COPPER-FREE ALUMINUM BODY MATERIAL 30 AMP DEVICE RATING 4 MOUNTING LUG(S) POWERTITE[TM] BRAND OVERALL DIMENSION 3.38 INCH WIDTH X 2.5 INCH DEPTH X 5.31 INCH HEIGHT ENCLOSURE RATING NEMA 3/3R/4/4X APPLICATION WELDER, GENERATOR, COMPRESSOR, SHIPPING DOCK, PORT, SHIP TO STORE, PUMP, CELLULAR RELAY STATION AER MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Back Box - AERC33 - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Back Box
AERC33
Pin and Sleeve Back Box AERC33
WITH FRONT OPENING TYPE PIN AND SLEEVE RECEPTACLE USED ON 1 INCH HUB SIZE UL 1682/1686/50E, CSA C22.2 APPROVAL EPOXY POWDER COATED COPPER-FREE ALUMINUM BODY MATERIAL 30 AMP DEVICE RATING 4 MOUNTING LUG(S) POWERTITE[TM] BRAND OVERALL DIMENSION 3.38 INCH WIDTH X 2.5 INCH DEPTH X 5.31 INCH HEIGHT ENCLOSURE RATING NEMA 3/3R/4/4X APPLICATION WELDER, GENERATOR, COMPRESSOR, SHIPPING DOCK, PORT, SHIP TO STORE, PUMP, CELLULAR RELAY STATION AER MODEL
  • WITH FRONT OPENING TYPE
  • PIN AND SLEEVE RECEPTACLE USED ON
  • 1 INCH HUB SIZE
  • UL 1682/1686/50E, CSA C22.2 APPROVAL
  • EPOXY POWDER COATED COPPER-FREE ALUMINUM BODY MATERIAL
  • 30 AMP DEVICE RATING
  • 4 MOUNTING LUG(S)
  • POWERTITE[TM] BRAND
  • OVERALL DIMENSION 3.38 INCH WIDTH X 2.5 INCH DEPTH X 5.31 INCH HEIGHT
  • ENCLOSURE RATING NEMA 3/3R/4/4X
  • APPLICATION WELDER, GENERATOR, COMPRESSOR, SHIPPING DOCK, PORT, SHIP TO STORE, PUMP, CELLULAR RELAY STATION
  • AER MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number AERC33
Product Name Pin and Sleeve Back Box
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

Smart Outdoor Plugs - PQR22 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Connector Cord Sets - A8A5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM2-A8P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details