Appleton Electric Pin and Sleeve Back Box AERC13

Description
WITH FRONT OPENING TYPE RECEPTACLE USED ON 1/2 INCH HUB SIZE EPOXY POWDER COATED COPPER FREE ALUMINUM BODY MATERIAL 30 AMPERE DEVICE RATING 4 MOUNTING LUG(S) POWERTITE. BRAND AERC MODEL
Datasheet
Description
WITH FRONT OPENING TYPE RECEPTACLE USED ON 1/2 INCH HUB SIZE EPOXY POWDER COATED COPPER FREE ALUMINUM BODY MATERIAL 30 AMPERE DEVICE RATING 4 MOUNTING LUG(S) POWERTITE. BRAND AERC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Back Box - AERC13 - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Back Box
AERC13
Pin and Sleeve Back Box AERC13
WITH FRONT OPENING TYPE RECEPTACLE USED ON 1/2 INCH HUB SIZE EPOXY POWDER COATED COPPER FREE ALUMINUM BODY MATERIAL 30 AMPERE DEVICE RATING 4 MOUNTING LUG(S) POWERTITE. BRAND AERC MODEL
  • WITH FRONT OPENING TYPE
  • RECEPTACLE USED ON
  • 1/2 INCH HUB SIZE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM BODY MATERIAL
  • 30 AMPERE DEVICE RATING
  • 4 MOUNTING LUG(S)
  • POWERTITE. BRAND
  • AERC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number AERC13
Product Name Pin and Sleeve Back Box
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q213-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other; IEC 320-C13
Mounting Style Free Hanging (In-Line)
View Details
2 suppliers
30mm LED Module 800G PB - 800G-DLSB-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Grounding Travel Trailer Plug, 30 Amp 125 Volt TT-30P - 4507 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details