Appleton Electric Pin and Sleeve Back Box AERA56

Description
WITH FRONT OPENING TYPE RECEPTACLE USED ON 1-1/2 INCH HUB SIZE EPOXY POWDER COATED COPPER FREE ALUMINUM BODY MATERIAL 60 AMPERE DEVICE RATING 4 MOUNTING LUG(S) POWERTITE. BRAND AERA MODEL
Datasheet
Description
WITH FRONT OPENING TYPE RECEPTACLE USED ON 1-1/2 INCH HUB SIZE EPOXY POWDER COATED COPPER FREE ALUMINUM BODY MATERIAL 60 AMPERE DEVICE RATING 4 MOUNTING LUG(S) POWERTITE. BRAND AERA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Back Box - AERA56 - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Back Box
AERA56
Pin and Sleeve Back Box AERA56
WITH FRONT OPENING TYPE RECEPTACLE USED ON 1-1/2 INCH HUB SIZE EPOXY POWDER COATED COPPER FREE ALUMINUM BODY MATERIAL 60 AMPERE DEVICE RATING 4 MOUNTING LUG(S) POWERTITE. BRAND AERA MODEL
  • WITH FRONT OPENING TYPE
  • RECEPTACLE USED ON
  • 1-1/2 INCH HUB SIZE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM BODY MATERIAL
  • 60 AMPERE DEVICE RATING
  • 4 MOUNTING LUG(S)
  • POWERTITE. BRAND
  • AERA MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number AERA56
Product Name Pin and Sleeve Back Box
Unlock Full Specs
to access all available technical data

Similar Products

3 Outlets Grounding Adapter, 3-Prong to 3-Prong Orange - 5508 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Value Line Connector - M12S4TM - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration Other; M12 C
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM2-D2P3 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details