Appleton Electric Pin and Sleeve Back Box AERA13

Description
WITH FRONT OPENING TYPE RECEPTACLE USED ON 1/2 INCH HUB SIZE EPOXY POWDER COATED COPPER FREE ALUMINUM BODY MATERIAL 30 AMPERE DEVICE RATING 4 MOUNTING LUG(S) POWERTITE. BRAND AERA MODEL
Datasheet
Description
WITH FRONT OPENING TYPE RECEPTACLE USED ON 1/2 INCH HUB SIZE EPOXY POWDER COATED COPPER FREE ALUMINUM BODY MATERIAL 30 AMPERE DEVICE RATING 4 MOUNTING LUG(S) POWERTITE. BRAND AERA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Back Box - AERA13 - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Back Box
AERA13
Pin and Sleeve Back Box AERA13
WITH FRONT OPENING TYPE RECEPTACLE USED ON 1/2 INCH HUB SIZE EPOXY POWDER COATED COPPER FREE ALUMINUM BODY MATERIAL 30 AMPERE DEVICE RATING 4 MOUNTING LUG(S) POWERTITE. BRAND AERA MODEL
  • WITH FRONT OPENING TYPE
  • RECEPTACLE USED ON
  • 1/2 INCH HUB SIZE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM BODY MATERIAL
  • 30 AMPERE DEVICE RATING
  • 4 MOUNTING LUG(S)
  • POWERTITE. BRAND
  • AERA MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number AERA13
Product Name Pin and Sleeve Back Box
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Box Inlet - G42S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Connector Cord Sets - 12A4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details