Appleton Electric Explosionproof Illuminated Pushbutton Switch AEPTGDL

Description
LONG BARREL TYPE 3/4 INCH NPSM SIZE 2NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE EXPLOSION PROOF GREEN CAP/LENS COLOR APPLETON[R] BRAND AEP MODEL
Datasheet
Description
LONG BARREL TYPE 3/4 INCH NPSM SIZE 2NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE EXPLOSION PROOF GREEN CAP/LENS COLOR APPLETON[R] BRAND AEP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Illuminated Pushbutton Switch - AEPTGDL - Appleton Electric
Rosemont, IL, USA
Explosionproof Illuminated Pushbutton Switch
AEPTGDL
Explosionproof Illuminated Pushbutton Switch AEPTGDL
LONG BARREL TYPE 3/4 INCH NPSM SIZE 2NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE EXPLOSION PROOF GREEN CAP/LENS COLOR APPLETON[R] BRAND AEP MODEL
  • LONG BARREL TYPE
  • 3/4 INCH NPSM SIZE
  • 2NC CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • 600 VAC CONTACT RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
  • EXPLOSION PROOF
  • GREEN CAP/LENS COLOR
  • APPLETON[R] BRAND
  • AEP MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pushbutton Switches
Product Number AEPTGDL
Product Name Explosionproof Illuminated Pushbutton Switch
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AA-91A1-00D - Aratas America LLC
Specs
Switch Function Momentary Contact
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1450610 - RS Components, Ltd.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details