SHORT BARREL TYPE
3/4 INCH NPSM SIZE
2NO-2NC CONTACT CONFIGURATION
MOMENTARY OPERATION TYPE
600 VAC CONTACT RATING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
EXPLOSION PROOF
CLEAR CAP/LENS COLOR
APPLETON[R] BRAND
AEP MODEL
Appleton Electric
Done
Datasheet
Description
SHORT BARREL TYPE
3/4 INCH NPSM SIZE
2NO-2NC CONTACT CONFIGURATION
MOMENTARY OPERATION TYPE
600 VAC CONTACT RATING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
EXPLOSION PROOF
CLEAR CAP/LENS COLOR
APPLETON[R] BRAND
AEP MODEL
SHORT BARREL TYPE
3/4 INCH NPSM SIZE
2NO-2NC CONTACT CONFIGURATION
MOMENTARY OPERATION TYPE
600 VAC CONTACT RATING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
EXPLOSION PROOF
CLEAR CAP/LENS COLOR
APPLETON[R] BRAND
AEP MODEL
SHORT BARREL TYPE
3/4 INCH NPSM SIZE
2NO-2NC CONTACT CONFIGURATION
MOMENTARY OPERATION TYPE
600 VAC CONTACT RATING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
EXPLOSION PROOF
CLEAR CAP/LENS COLOR
APPLETON[R] BRAND
AEP MODEL
Supplier's Site
Datasheet
Technical Specifications
Appleton Electric
Product Category
Pushbutton Switches
Product Number
AEPTCF
Product Name
Explosionproof Illuminated Pushbutton Switch
Switch Function
Momentary Contact
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems