SHORT BARREL TYPE
3/4 INCH NPSM SIZE
1NO CONTACT CONFIGURATION
MOMENTARY OPERATION TYPE
600 VAC CONTACT RATING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
EXPLOSION PROOF
CLEAR CAP/LENS COLOR
APPLETON[R] BRAND
AEP MODEL
Appleton Electric
Done
Datasheet
Description
SHORT BARREL TYPE
3/4 INCH NPSM SIZE
1NO CONTACT CONFIGURATION
MOMENTARY OPERATION TYPE
600 VAC CONTACT RATING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
EXPLOSION PROOF
CLEAR CAP/LENS COLOR
APPLETON[R] BRAND
AEP MODEL
SHORT BARREL TYPE
3/4 INCH NPSM SIZE
1NO CONTACT CONFIGURATION
MOMENTARY OPERATION TYPE
600 VAC CONTACT RATING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
EXPLOSION PROOF
CLEAR CAP/LENS COLOR
APPLETON[R] BRAND
AEP MODEL
SHORT BARREL TYPE
3/4 INCH NPSM SIZE
1NO CONTACT CONFIGURATION
MOMENTARY OPERATION TYPE
600 VAC CONTACT RATING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE