Appleton Electric Explosionproof Illuminated Pushbutton Switch AEPTAE

Description
SHORT BARREL TYPE 3/4 INCH NPSM SIZE 1NO-1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE EXPLOSION PROOF AMBER CAP/LENS COLOR APPLETON[R] BRAND AEP MODEL
Datasheet
Description
SHORT BARREL TYPE 3/4 INCH NPSM SIZE 1NO-1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE EXPLOSION PROOF AMBER CAP/LENS COLOR APPLETON[R] BRAND AEP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Illuminated Pushbutton Switch - AEPTAE - Appleton Electric
Rosemont, IL, USA
Explosionproof Illuminated Pushbutton Switch
AEPTAE
Explosionproof Illuminated Pushbutton Switch AEPTAE
SHORT BARREL TYPE 3/4 INCH NPSM SIZE 1NO-1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE EXPLOSION PROOF AMBER CAP/LENS COLOR APPLETON[R] BRAND AEP MODEL
  • SHORT BARREL TYPE
  • 3/4 INCH NPSM SIZE
  • 1NO-1NC CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • 600 VAC CONTACT RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
  • EXPLOSION PROOF
  • AMBER CAP/LENS COLOR
  • APPLETON[R] BRAND
  • AEP MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pushbutton Switches
Product Number AEPTAE
Product Name Explosionproof Illuminated Pushbutton Switch
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-APYM-24D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-2-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1758229 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
View Details