Appleton Electric Explosionproof Non Illuminated Pushbutton Switch AEPRE-L

Description
FLUSH TYPE 3/4 INCH SIZE 1NO-1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE RED CAP/LENS COLOR APPLETON. BRAND BARREL TYPE LONG
Datasheet
Description
FLUSH TYPE 3/4 INCH SIZE 1NO-1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE RED CAP/LENS COLOR APPLETON. BRAND BARREL TYPE LONG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Pushbutton Switch - AEPRE-L - Appleton Electric
Rosemont, IL, USA
Explosionproof Non Illuminated Pushbutton Switch
AEPRE-L
Explosionproof Non Illuminated Pushbutton Switch AEPRE-L
FLUSH TYPE 3/4 INCH SIZE 1NO-1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE RED CAP/LENS COLOR APPLETON. BRAND BARREL TYPE LONG
  • FLUSH TYPE
  • 3/4 INCH SIZE
  • 1NO-1NC CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
  • RED CAP/LENS COLOR
  • APPLETON. BRAND
  • BARREL TYPE LONG
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pushbutton Switches
Product Number AEPRE-L
Product Name Explosionproof Non Illuminated Pushbutton Switch
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165-AWM-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
PS Series Push Button Stations - PSEVSC-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
Push Button Switches - 1758042 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Terminal Type Quick connect
View Details