Appleton Electric Explosionproof Non Illuminated Pushbutton Switch AEPRC

Description
SHORT BARREL TYPE 1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE COPPER-FREE ALUMINUM (BODY AND COVER) ENCLOSURE MATERIAL 600 VOLT AC 10 AMP CONTACT RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE RED CAP/LENS COLOR OPERATOR SPACED CENTER 2-1/2 INCH INCLUDES STAINLESS STEEL SHAFT ACSEW MODEL
Datasheet
Description
SHORT BARREL TYPE 1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE COPPER-FREE ALUMINUM (BODY AND COVER) ENCLOSURE MATERIAL 600 VOLT AC 10 AMP CONTACT RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE RED CAP/LENS COLOR OPERATOR SPACED CENTER 2-1/2 INCH INCLUDES STAINLESS STEEL SHAFT ACSEW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Pushbutton Switch - AEPRC - Appleton Electric
Rosemont, IL, USA
Explosionproof Non Illuminated Pushbutton Switch
AEPRC
Explosionproof Non Illuminated Pushbutton Switch AEPRC
SHORT BARREL TYPE 1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE COPPER-FREE ALUMINUM (BODY AND COVER) ENCLOSURE MATERIAL 600 VOLT AC 10 AMP CONTACT RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE RED CAP/LENS COLOR OPERATOR SPACED CENTER 2-1/2 INCH INCLUDES STAINLESS STEEL SHAFT ACSEW MODEL
  • SHORT BARREL TYPE
  • 1NC CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • COPPER-FREE ALUMINUM (BODY AND COVER) ENCLOSURE MATERIAL
  • 600 VOLT AC 10 AMP CONTACT RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
  • RED CAP/LENS COLOR
  • OPERATOR SPACED CENTER 2-1/2 INCH
  • INCLUDES STAINLESS STEEL SHAFT
  • ACSEW MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pushbutton Switches
Product Number AEPRC
Product Name Explosionproof Non Illuminated Pushbutton Switch
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AT-90B1-00ER - Aratas America LLC
Specs
Switch Function Alternate Contact (Push-Push)
Terminal Type Solder
Features Illuminated Switch
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1758272 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
View Details
Pushbutton - 15896 - Radwell International
Allen-Bradley / Rockwell Automation
View Details