Appleton Electric Explosionproof Non Illuminated Pushbutton Switch AEPMRF

Description
MUSHROOM TYPE 3/4 INCH SIZE 2NO-2NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE RED CAP/LENS COLOR APPLETON. BRAND BARREL TYPE SHORT
Datasheet
Description
MUSHROOM TYPE 3/4 INCH SIZE 2NO-2NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE RED CAP/LENS COLOR APPLETON. BRAND BARREL TYPE SHORT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Pushbutton Switch - AEPMRF - Appleton Electric
Rosemont, IL, USA
Explosionproof Non Illuminated Pushbutton Switch
AEPMRF
Explosionproof Non Illuminated Pushbutton Switch AEPMRF
MUSHROOM TYPE 3/4 INCH SIZE 2NO-2NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE RED CAP/LENS COLOR APPLETON. BRAND BARREL TYPE SHORT
  • MUSHROOM TYPE
  • 3/4 INCH SIZE
  • 2NO-2NC CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
  • RED CAP/LENS COLOR
  • APPLETON. BRAND
  • BARREL TYPE SHORT
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pushbutton Switches
Product Number AEPMRF
Product Name Explosionproof Non Illuminated Pushbutton Switch
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 1128470 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
22mm Projected Momentary Push Buttons - 2AP8 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
ComEx Illuminated button - comex illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Push Button Switches - 1758260 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details