Appleton Electric Explosionproof Non Illuminated Pushbutton Switch AEPMCGE

Description
MUSHROOM TYPE 3/4 INCH SIZE 1NO-1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE GREEN CAP/LENS COLOR APPLETON. BRAND BARREL TYPE SHORT
Datasheet
Description
MUSHROOM TYPE 3/4 INCH SIZE 1NO-1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE GREEN CAP/LENS COLOR APPLETON. BRAND BARREL TYPE SHORT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Pushbutton Switch - AEPMCGE - Appleton Electric
Rosemont, IL, USA
Explosionproof Non Illuminated Pushbutton Switch
AEPMCGE
Explosionproof Non Illuminated Pushbutton Switch AEPMCGE
MUSHROOM TYPE 3/4 INCH SIZE 1NO-1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE GREEN CAP/LENS COLOR APPLETON. BRAND BARREL TYPE SHORT
  • MUSHROOM TYPE
  • 3/4 INCH SIZE
  • 1NO-1NC CONTACT CONFIGURATION
  • MAINTAINED OPERATION TYPE
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
  • GREEN CAP/LENS COLOR
  • APPLETON. BRAND
  • BARREL TYPE SHORT
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pushbutton Switches
Product Number AEPMCGE
Product Name Explosionproof Non Illuminated Pushbutton Switch
Switch Function Maintained Contact
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-ARM-12D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
PS Series Push Button Stations - PSEMSCLP-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:5.19 in (131.83 mm), x Width:3 in (83 mm)
Features Is UL listed; Illuminated Switch
View Details
Push Button Switches - 1758168 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Terminal Type Quick connect
View Details
Pushbutton - 359603 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details