Appleton Electric Explosionproof Non Illuminated Pushbutton Switch AEPMCGBL

Description
MUSHROOM TYPE 3/4 INCH SIZE 2NO CONTACT CONFIGURATION MAINTAINED OPERATION TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE GREEN CAP/LENS COLOR APPLETON. BRAND BARREL TYPE LONG
Datasheet
Description
MUSHROOM TYPE 3/4 INCH SIZE 2NO CONTACT CONFIGURATION MAINTAINED OPERATION TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE GREEN CAP/LENS COLOR APPLETON. BRAND BARREL TYPE LONG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Pushbutton Switch - AEPMCGBL - Appleton Electric
Rosemont, IL, USA
Explosionproof Non Illuminated Pushbutton Switch
AEPMCGBL
Explosionproof Non Illuminated Pushbutton Switch AEPMCGBL
MUSHROOM TYPE 3/4 INCH SIZE 2NO CONTACT CONFIGURATION MAINTAINED OPERATION TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE GREEN CAP/LENS COLOR APPLETON. BRAND BARREL TYPE LONG
  • MUSHROOM TYPE
  • 3/4 INCH SIZE
  • 2NO CONTACT CONFIGURATION
  • MAINTAINED OPERATION TYPE
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
  • GREEN CAP/LENS COLOR
  • APPLETON. BRAND
  • BARREL TYPE LONG
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pushbutton Switches
Product Number AEPMCGBL
Product Name Explosionproof Non Illuminated Pushbutton Switch
Switch Function Maintained Contact
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-AYM-12D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-NNN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1113772 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
View Details
Pushbutton - 4732259 - Radwell International
Allen-Bradley / Rockwell Automation
View Details