Appleton Electric Explosionproof Indicating Light AEPLG5G

Description
GUARDED TYPE HAZARDOUS LOCATION APPLICATION CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE EXPLOSION PROOF 600/120 V TRANSFORMER LAMP INPUT TYPE GREEN LENS COLOR APPLETON. BRAND BARREL TYPE SHORT
Datasheet
Description
GUARDED TYPE HAZARDOUS LOCATION APPLICATION CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE EXPLOSION PROOF 600/120 V TRANSFORMER LAMP INPUT TYPE GREEN LENS COLOR APPLETON. BRAND BARREL TYPE SHORT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Indicating Light - AEPLG5G - Appleton Electric
Rosemont, IL, USA
Explosionproof Indicating Light
AEPLG5G
Explosionproof Indicating Light AEPLG5G
GUARDED TYPE HAZARDOUS LOCATION APPLICATION CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE EXPLOSION PROOF 600/120 V TRANSFORMER LAMP INPUT TYPE GREEN LENS COLOR APPLETON. BRAND BARREL TYPE SHORT
  • GUARDED TYPE
  • HAZARDOUS LOCATION APPLICATION
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
  • EXPLOSION PROOF
  • 600/120 V TRANSFORMER LAMP INPUT TYPE
  • GREEN LENS COLOR
  • APPLETON. BRAND
  • BARREL TYPE SHORT
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pilot Lights and Indicator Lights
Product Number AEPLG5G
Product Name Explosionproof Indicating Light
LED Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MEB-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details