Appleton Electric Explosionproof Indicating Light AEPLG2BL

Description
GUARDED TYPE HAZARDOUS LOCATION APPLICATION CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE EXPLOSION PROOF 240/120 V TRANSFORMER LAMP INPUT TYPE BLUE LENS COLOR APPLETON. BRAND BARREL TYPE LONG
Datasheet
Description
GUARDED TYPE HAZARDOUS LOCATION APPLICATION CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE EXPLOSION PROOF 240/120 V TRANSFORMER LAMP INPUT TYPE BLUE LENS COLOR APPLETON. BRAND BARREL TYPE LONG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Indicating Light - AEPLG2BL - Appleton Electric
Rosemont, IL, USA
Explosionproof Indicating Light
AEPLG2BL
Explosionproof Indicating Light AEPLG2BL
GUARDED TYPE HAZARDOUS LOCATION APPLICATION CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE EXPLOSION PROOF 240/120 V TRANSFORMER LAMP INPUT TYPE BLUE LENS COLOR APPLETON. BRAND BARREL TYPE LONG
  • GUARDED TYPE
  • HAZARDOUS LOCATION APPLICATION
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
  • EXPLOSION PROOF
  • 240/120 V TRANSFORMER LAMP INPUT TYPE
  • BLUE LENS COLOR
  • APPLETON. BRAND
  • BARREL TYPE LONG
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pilot Lights and Indicator Lights
Product Number AEPLG2BL
Product Name Explosionproof Indicating Light
LED Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Global Series, LED, lens, clear - K859500815-02 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Illuminating seal - MV-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form B as per DIN EN 175301-803 Rectangular design MSV
Voltage type DC DC
View Details
Incandescent Light Bulbs - 104799 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10 mm (0.3937 inch)
View Details
Pilot Light - 16095 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
LED Color Green
View Details