Appleton Electric Explosionproof Indicating Light AEPL8R

Description
PIGTAIL, SHORT BARREL TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7/9 ENCLOSURE EXPLOSIONPROOF 24 VAC/VDC LAMP INPUT TYPE RED LENS COLOR 1.25 INCH DIA LENS STYLE/SIZE USED ON ACSEW CONTROL OPERATORS
Datasheet
Description
PIGTAIL, SHORT BARREL TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7/9 ENCLOSURE EXPLOSIONPROOF 24 VAC/VDC LAMP INPUT TYPE RED LENS COLOR 1.25 INCH DIA LENS STYLE/SIZE USED ON ACSEW CONTROL OPERATORS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Indicating Light - AEPL8R - Appleton Electric
Rosemont, IL, USA
Explosionproof Indicating Light
AEPL8R
Explosionproof Indicating Light AEPL8R
PIGTAIL, SHORT BARREL TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7/9 ENCLOSURE EXPLOSIONPROOF 24 VAC/VDC LAMP INPUT TYPE RED LENS COLOR 1.25 INCH DIA LENS STYLE/SIZE USED ON ACSEW CONTROL OPERATORS
  • PIGTAIL, SHORT BARREL TYPE
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7/9 ENCLOSURE
  • EXPLOSIONPROOF
  • 24 VAC/VDC LAMP INPUT TYPE
  • RED LENS COLOR
  • 1.25 INCH DIA LENS STYLE/SIZE
  • USED ON ACSEW CONTROL OPERATORS
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pilot Lights and Indicator Lights
Product Number AEPL8R
Product Name Explosionproof Indicating Light
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

22 mm Plastic Pilot Light - 3PLBR7L-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
2 suppliers
Incandescent Light Bulbs - 105130 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.5 mm (0.4134 inch)
View Details
N program - NML - Illuminated signal - NMLGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details