Appleton Electric Explosionproof Indicating Light AEPL5A

Description
HAZARDOUS LOCATION APPLICATION CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7/9 ENCLOSURE EXPLOSION PROOF 600/120 V TRANSFORMER LAMP INPUT TYPE AMBER LENS COLOR 1.25 INCH DIA LENS STYLE/SIZE APPLETON. BRAND BARREL TYPE SHORT
Datasheet
Description
HAZARDOUS LOCATION APPLICATION CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7/9 ENCLOSURE EXPLOSION PROOF 600/120 V TRANSFORMER LAMP INPUT TYPE AMBER LENS COLOR 1.25 INCH DIA LENS STYLE/SIZE APPLETON. BRAND BARREL TYPE SHORT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Indicating Light - AEPL5A - Appleton Electric
Rosemont, IL, USA
Explosionproof Indicating Light
AEPL5A
Explosionproof Indicating Light AEPL5A
HAZARDOUS LOCATION APPLICATION CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7/9 ENCLOSURE EXPLOSION PROOF 600/120 V TRANSFORMER LAMP INPUT TYPE AMBER LENS COLOR 1.25 INCH DIA LENS STYLE/SIZE APPLETON. BRAND BARREL TYPE SHORT
  • HAZARDOUS LOCATION APPLICATION
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7/9 ENCLOSURE
  • EXPLOSION PROOF
  • 600/120 V TRANSFORMER LAMP INPUT TYPE
  • AMBER LENS COLOR
  • 1.25 INCH DIA LENS STYLE/SIZE
  • APPLETON. BRAND
  • BARREL TYPE SHORT
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pilot Lights and Indicator Lights
Product Number AEPL5A
Product Name Explosionproof Indicating Light
LED Color Amber
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1393359 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL8LB-4-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
Pilot Light - 51235207 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
LED Color Green
View Details
Indicator/Display - 51280693 - Radwell International
Specs
Rated Voltage 110 volts
View Details