Appleton Electric Explosionproof Indicating Light AEPL2G

Description
HAZARDOUS LOCATION APPLICATION CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7/9 ENCLOSURE EXPLOSION PROOF 240/120 V TRANSFORMER LAMP INPUT TYPE GREEN LENS COLOR 1.25 INCH DIA LENS STYLE/SIZE APPLETON. BRAND BARREL TYPE SHORT
Datasheet
Description
HAZARDOUS LOCATION APPLICATION CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7/9 ENCLOSURE EXPLOSION PROOF 240/120 V TRANSFORMER LAMP INPUT TYPE GREEN LENS COLOR 1.25 INCH DIA LENS STYLE/SIZE APPLETON. BRAND BARREL TYPE SHORT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Indicating Light - AEPL2G - Appleton Electric
Rosemont, IL, USA
Explosionproof Indicating Light
AEPL2G
Explosionproof Indicating Light AEPL2G
HAZARDOUS LOCATION APPLICATION CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7/9 ENCLOSURE EXPLOSION PROOF 240/120 V TRANSFORMER LAMP INPUT TYPE GREEN LENS COLOR 1.25 INCH DIA LENS STYLE/SIZE APPLETON. BRAND BARREL TYPE SHORT
  • HAZARDOUS LOCATION APPLICATION
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7/9 ENCLOSURE
  • EXPLOSION PROOF
  • 240/120 V TRANSFORMER LAMP INPUT TYPE
  • GREEN LENS COLOR
  • 1.25 INCH DIA LENS STYLE/SIZE
  • APPLETON. BRAND
  • BARREL TYPE SHORT
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pilot Lights and Indicator Lights
Product Number AEPL2G
Product Name Explosionproof Indicating Light
LED Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MEB-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL6LB-6-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Panel Mount Indicators - 1448412 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Screw Terminals; Screw
View Details