Appleton Electric Explosionproof Indicating Light AEPL2A

Description
HAZARDOUS LOCATION APPLICATION CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7/9 ENCLOSURE EXPLOSION PROOF 240/120 V TRANSFORMER LAMP INPUT TYPE AMBER LENS COLOR 1.25 INCH DIA LENS STYLE/SIZE APPLETON. BRAND BARREL TYPE SHORT
Datasheet
Description
HAZARDOUS LOCATION APPLICATION CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7/9 ENCLOSURE EXPLOSION PROOF 240/120 V TRANSFORMER LAMP INPUT TYPE AMBER LENS COLOR 1.25 INCH DIA LENS STYLE/SIZE APPLETON. BRAND BARREL TYPE SHORT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Indicating Light - AEPL2A - Appleton Electric
Rosemont, IL, USA
Explosionproof Indicating Light
AEPL2A
Explosionproof Indicating Light AEPL2A
HAZARDOUS LOCATION APPLICATION CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7/9 ENCLOSURE EXPLOSION PROOF 240/120 V TRANSFORMER LAMP INPUT TYPE AMBER LENS COLOR 1.25 INCH DIA LENS STYLE/SIZE APPLETON. BRAND BARREL TYPE SHORT
  • HAZARDOUS LOCATION APPLICATION
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7/9 ENCLOSURE
  • EXPLOSION PROOF
  • 240/120 V TRANSFORMER LAMP INPUT TYPE
  • AMBER LENS COLOR
  • 1.25 INCH DIA LENS STYLE/SIZE
  • APPLETON. BRAND
  • BARREL TYPE SHORT
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pilot Lights and Indicator Lights
Product Number AEPL2A
Product Name Explosionproof Indicating Light
LED Color Amber
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSRR - 2ASL4LB-5-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Illuminating seal - MC-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A as per DIN EN 175301-803 Rectangular design MSC
View Details