Appleton Electric Explosionproof Indicating Light AEPL1R

Description
PIGTAIL TYPE SHOT BLAST CAST COPPER FREE ALUMINUM (BODY/COVER) ENCLOSURE MATERIAL UL 1203, CSA C22.2 APPROVAL HAZARDOUS LOCATION APPLICATION CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7BCD/9EFG ENCLOSURE EXPLOSIONPROOF, SHORT BARREL 120 V LAMP INPUT TYPE RED LENS COLOR VOLTAGE RATING 120 VAC/VDC MATERIAL STAINLESS STEEL (COVER BOLT/MOUNTING FEET), NEOPRENE (O-RING)
Datasheet
Description
PIGTAIL TYPE SHOT BLAST CAST COPPER FREE ALUMINUM (BODY/COVER) ENCLOSURE MATERIAL UL 1203, CSA C22.2 APPROVAL HAZARDOUS LOCATION APPLICATION CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7BCD/9EFG ENCLOSURE EXPLOSIONPROOF, SHORT BARREL 120 V LAMP INPUT TYPE RED LENS COLOR VOLTAGE RATING 120 VAC/VDC MATERIAL STAINLESS STEEL (COVER BOLT/MOUNTING FEET), NEOPRENE (O-RING)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Indicating Light - AEPL1R - Appleton Electric
Rosemont, IL, USA
Explosionproof Indicating Light
AEPL1R
Explosionproof Indicating Light AEPL1R
PIGTAIL TYPE SHOT BLAST CAST COPPER FREE ALUMINUM (BODY/COVER) ENCLOSURE MATERIAL UL 1203, CSA C22.2 APPROVAL HAZARDOUS LOCATION APPLICATION CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7BCD/9EFG ENCLOSURE EXPLOSIONPROOF, SHORT BARREL 120 V LAMP INPUT TYPE RED LENS COLOR VOLTAGE RATING 120 VAC/VDC MATERIAL STAINLESS STEEL (COVER BOLT/MOUNTING FEET), NEOPRENE (O-RING)
  • PIGTAIL TYPE
  • SHOT BLAST CAST COPPER FREE ALUMINUM (BODY/COVER) ENCLOSURE MATERIAL
  • UL 1203, CSA C22.2 APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7BCD/9EFG ENCLOSURE
  • EXPLOSIONPROOF, SHORT BARREL
  • 120 V LAMP INPUT TYPE
  • RED LENS COLOR
  • VOLTAGE RATING 120 VAC/VDC
  • MATERIAL STAINLESS STEEL (COVER BOLT/MOUNTING FEET), NEOPRENE (O-RING)
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pilot Lights and Indicator Lights
Product Number AEPL1R
Product Name Explosionproof Indicating Light
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

22 mm Plastic Pilot Light - 3PLBR3L-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
2 suppliers
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-048-240Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Yellow; Yellow
View Details
N program - NME - Illuminated signal - NMEFWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Illuminating seal - MEB-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
Voltage type DC DC
View Details